Capital Lighting, Inc. B3192 Exterior -Wall Mt./Flush 369961

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 16.75 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Wall UPC: 782042791633 Category: Exterior Top to outlet: 10.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 16.75 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Wall UPC: 782042791633 Category: Exterior Top to outlet: 10.75

Suppliers

Company
Product
Description
Supplier Links
B3192 Exterior -Wall Mt./Flush - 369961 - Capital Lighting, Inc.
Columbus, OH, USA
B3192 Exterior -Wall Mt./Flush
369961
B3192 Exterior -Wall Mt./Flush 369961
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 16.75 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Wall UPC: 782042791633 Category: Exterior Top to outlet: 10.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 16.75
Extension: 6.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: English Bronze
Product Name: Two Light Wall
UPC: 782042791633
Category: Exterior
Top to outlet: 10.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369961
Product Name B3192 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details