Capital Lighting, Inc. B3193 Exterior -Wall Mt./Flush 369960

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.25 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Wall UPC: 782042791640 Category: Exterior Top to outlet: 13.13
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.25 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Wall UPC: 782042791640 Category: Exterior Top to outlet: 13.13

Suppliers

Company
Product
Description
Supplier Links
B3193 Exterior -Wall Mt./Flush - 369960 - Capital Lighting, Inc.
Columbus, OH, USA
B3193 Exterior -Wall Mt./Flush
369960
B3193 Exterior -Wall Mt./Flush 369960
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.25 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Wall UPC: 782042791640 Category: Exterior Top to outlet: 13.13

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.25
Extension: 7.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: English Bronze
Product Name: Three Light Wall
UPC: 782042791640
Category: Exterior
Top to outlet: 13.13

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369960
Product Name B3193 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details