Capital Lighting, Inc. B3433 Exterior -Wall Mount 369956

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.50 Extension: 11.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: River Valley Rust Product Name: Four Light Wall UPC: 782042795839 Category: Exterior Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.50 Extension: 11.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: River Valley Rust Product Name: Four Light Wall UPC: 782042795839 Category: Exterior Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
B3433 Exterior -Wall Mount - 369956 - Capital Lighting, Inc.
Columbus, OH, USA
B3433 Exterior -Wall Mount
369956
B3433 Exterior -Wall Mount 369956
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.50 Extension: 11.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: River Valley Rust Product Name: Four Light Wall UPC: 782042795839 Category: Exterior Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 16.50
Extension: 11.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: River Valley Rust
Product Name: Four Light Wall
UPC: 782042795839
Category: Exterior
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369956
Product Name B3433 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details