Capital Lighting, Inc. B3432-C Exterior -Wall Mount 369954

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: River Valley Rust Product Name: One Light Wall UPC: 782042795822 Category: Exterior Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: River Valley Rust Product Name: One Light Wall UPC: 782042795822 Category: Exterior Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
B3432-C Exterior -Wall Mount - 369954 - Capital Lighting, Inc.
Columbus, OH, USA
B3432-C Exterior -Wall Mount
369954
B3432-C Exterior -Wall Mount 369954
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: River Valley Rust Product Name: One Light Wall UPC: 782042795822 Category: Exterior Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 13.00
Extension: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: River Valley Rust
Product Name: One Light Wall
UPC: 782042795822
Category: Exterior
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369954
Product Name B3432-C Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details