Capital Lighting, Inc. B3433-C Exterior -Wall Mount 369953

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.50 Extension: 11.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: River Valley Rust Product Name: Four Light Wall UPC: 782042795846 Category: Exterior Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.50 Extension: 11.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: River Valley Rust Product Name: Four Light Wall UPC: 782042795846 Category: Exterior Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
B3433-C Exterior -Wall Mount - 369953 - Capital Lighting, Inc.
Columbus, OH, USA
B3433-C Exterior -Wall Mount
369953
B3433-C Exterior -Wall Mount 369953
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.50 Extension: 11.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: River Valley Rust Product Name: Four Light Wall UPC: 782042795846 Category: Exterior Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 16.50
Extension: 11.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: River Valley Rust
Product Name: Four Light Wall
UPC: 782042795846
Category: Exterior
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369953
Product Name B3433-C Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details