Capital Lighting, Inc. B9992DB Sconces-Double Candle 369951

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Deep Bronze Product Name: Two Light Wall Sconce UPC: 782042758674 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Deep Bronze Product Name: Two Light Wall Sconce UPC: 782042758674 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B9992DB Sconces-Double Candle - 369951 - Capital Lighting, Inc.
Columbus, OH, USA
B9992DB Sconces-Double Candle
369951
B9992DB Sconces-Double Candle 369951
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Deep Bronze Product Name: Two Light Wall Sconce UPC: 782042758674 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 14.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Deep Bronze
Product Name: Two Light Wall Sconce
UPC: 782042758674
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369951
Product Name B9992DB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details