Capital Lighting, Inc. B3101 Sconces-Pocket 369949

Description
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Copper Mountain Bronze Product Name: One Light Wall Sconce UPC: 782042772267 Category: Interior Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Copper Mountain Bronze Product Name: One Light Wall Sconce UPC: 782042772267 Category: Interior Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
B3101 Sconces-Pocket - 369949 - Capital Lighting, Inc.
Columbus, OH, USA
B3101 Sconces-Pocket
369949
B3101 Sconces-Pocket 369949
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Copper Mountain Bronze Product Name: One Light Wall Sconce UPC: 782042772267 Category: Interior Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Height: 14.00
Length 14.00
Extension: 4.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Copper Mountain Bronze
Product Name: One Light Wall Sconce
UPC: 782042772267
Category: Interior
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369949
Product Name B3101 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details