Capital Lighting, Inc. B3111 Sconces-Single Glass 369947

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Pewter Product Name: One Light Wall Sconce UPC: 782042791497 Category: Interior Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Pewter Product Name: One Light Wall Sconce UPC: 782042791497 Category: Interior Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
B3111 Sconces-Single Glass - 369947 - Capital Lighting, Inc.
Columbus, OH, USA
B3111 Sconces-Single Glass
369947
B3111 Sconces-Single Glass 369947
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Pewter Product Name: One Light Wall Sconce UPC: 782042791497 Category: Interior Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 13.50
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aged Pewter
Product Name: One Light Wall Sconce
UPC: 782042791497
Category: Interior
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369947
Product Name B3111 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details