Capital Lighting, Inc. B3151 Sconces-Other 369945

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze Leaf Product Name: Two Light Wall Sconce UPC: 782042791565 Category: Interior Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze Leaf Product Name: Two Light Wall Sconce UPC: 782042791565 Category: Interior Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
B3151 Sconces-Other - 369945 - Capital Lighting, Inc.
Columbus, OH, USA
B3151 Sconces-Other
369945
B3151 Sconces-Other 369945
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze Leaf Product Name: Two Light Wall Sconce UPC: 782042791565 Category: Interior Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Bronze Leaf
Product Name: Two Light Wall Sconce
UPC: 782042791565
Category: Interior
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369945
Product Name B3151 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details