Capital Lighting, Inc. B3122 Sconces-Double Candle 369943

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Shipyard Bronze Product Name: Two Light Wall Sconce UPC: 782042791527 Category: Interior Top to outlet: 12.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Shipyard Bronze Product Name: Two Light Wall Sconce UPC: 782042791527 Category: Interior Top to outlet: 12.00

Suppliers

Company
Product
Description
Supplier Links
B3122 Sconces-Double Candle - 369943 - Capital Lighting, Inc.
Columbus, OH, USA
B3122 Sconces-Double Candle
369943
B3122 Sconces-Double Candle 369943
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Shipyard Bronze Product Name: Two Light Wall Sconce UPC: 782042791527 Category: Interior Top to outlet: 12.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.50
Extension: 4.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Shipyard Bronze
Product Name: Two Light Wall Sconce
UPC: 782042791527
Category: Interior
Top to outlet: 12.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369943
Product Name B3122 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details