Capital Lighting, Inc. B3131 Sconces-Single Glass 369941

Description
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Extension: 8.38 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Silver Product Name: One Light Wall Sconce UPC: 782042791534 Category: Interior Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Extension: 8.38 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Silver Product Name: One Light Wall Sconce UPC: 782042791534 Category: Interior Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
B3131 Sconces-Single Glass - 369941 - Capital Lighting, Inc.
Columbus, OH, USA
B3131 Sconces-Single Glass
369941
B3131 Sconces-Single Glass 369941
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Extension: 8.38 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Silver Product Name: One Light Wall Sconce UPC: 782042791534 Category: Interior Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Height: 14.00
Length 14.00
Extension: 8.38
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old Silver
Product Name: One Light Wall Sconce
UPC: 782042791534
Category: Interior
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369941
Product Name B3131 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details