Capital Lighting, Inc. B3141 Sconces-Single Glass 369940

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.13 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brooklyn Bronze Product Name: One Light Wall Sconce UPC: 782042791541 Category: Interior Top to outlet: 6.13
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.13 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brooklyn Bronze Product Name: One Light Wall Sconce UPC: 782042791541 Category: Interior Top to outlet: 6.13

Suppliers

Company
Product
Description
Supplier Links
B3141 Sconces-Single Glass - 369940 - Capital Lighting, Inc.
Columbus, OH, USA
B3141 Sconces-Single Glass
369940
B3141 Sconces-Single Glass 369940
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.13 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brooklyn Bronze Product Name: One Light Wall Sconce UPC: 782042791541 Category: Interior Top to outlet: 6.13

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.13
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brooklyn Bronze
Product Name: One Light Wall Sconce
UPC: 782042791541
Category: Interior
Top to outlet: 6.13

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369940
Product Name B3141 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details