Capital Lighting, Inc. B3212 Exterior -Wall Mount 369939

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.00 Extension: 9.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Pewter Product Name: Three Light Wall UPC: 782042791695 Category: Exterior Top to outlet: 17.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.00 Extension: 9.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Pewter Product Name: Three Light Wall UPC: 782042791695 Category: Exterior Top to outlet: 17.25

Suppliers

Company
Product
Description
Supplier Links
B3212 Exterior -Wall Mount - 369939 - Capital Lighting, Inc.
Columbus, OH, USA
B3212 Exterior -Wall Mount
369939
B3212 Exterior -Wall Mount 369939
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.00 Extension: 9.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Pewter Product Name: Three Light Wall UPC: 782042791695 Category: Exterior Top to outlet: 17.25

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 25.00
Extension: 9.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Pewter
Product Name: Three Light Wall
UPC: 782042791695
Category: Exterior
Top to outlet: 17.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369939
Product Name B3212 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details