Capital Lighting, Inc. B3263 Exterior -Wall Mt./Flush 369938

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Centennial Rust Product Name: Two Light Wall UPC: 782042791817 Category: Exterior Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Centennial Rust Product Name: Two Light Wall UPC: 782042791817 Category: Exterior Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
B3263 Exterior -Wall Mt./Flush - 369938 - Capital Lighting, Inc.
Columbus, OH, USA
B3263 Exterior -Wall Mt./Flush
369938
B3263 Exterior -Wall Mt./Flush 369938
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Centennial Rust Product Name: Two Light Wall UPC: 782042791817 Category: Exterior Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 13.00
Extension: 4.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Centennial Rust
Product Name: Two Light Wall
UPC: 782042791817
Category: Exterior
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369938
Product Name B3263 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details