Capital Lighting, Inc. B3213 Exterior -Wall Mount 369937

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.50 Extension: 11.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Pewter Product Name: Four Light Wall UPC: 782042791701 Category: Exterior Top to outlet: 21.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.50 Extension: 11.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Pewter Product Name: Four Light Wall UPC: 782042791701 Category: Exterior Top to outlet: 21.50

Suppliers

Company
Product
Description
Supplier Links
B3213 Exterior -Wall Mount - 369937 - Capital Lighting, Inc.
Columbus, OH, USA
B3213 Exterior -Wall Mount
369937
B3213 Exterior -Wall Mount 369937
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.50 Extension: 11.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Pewter Product Name: Four Light Wall UPC: 782042791701 Category: Exterior Top to outlet: 21.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 31.50
Extension: 11.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Aged Pewter
Product Name: Four Light Wall
UPC: 782042791701
Category: Exterior
Top to outlet: 21.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369937
Product Name B3213 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details