Capital Lighting, Inc. B3242 Exterior -Wall Mount 369936

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall UPC: 782042791749 Category: Exterior Top to outlet: 6.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall UPC: 782042791749 Category: Exterior Top to outlet: 6.75

Suppliers

Company
Product
Description
Supplier Links
B3242 Exterior -Wall Mount - 369936 - Capital Lighting, Inc.
Columbus, OH, USA
B3242 Exterior -Wall Mount
369936
B3242 Exterior -Wall Mount 369936
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall UPC: 782042791749 Category: Exterior Top to outlet: 6.75

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.50
Extension: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light Wall
UPC: 782042791749
Category: Exterior
Top to outlet: 6.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369936
Product Name B3242 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details