Capital Lighting, Inc. B3243 Exterior -Wall Mount 369933

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall UPC: 782042791756 Category: Exterior Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall UPC: 782042791756 Category: Exterior Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
B3243 Exterior -Wall Mount - 369933 - Capital Lighting, Inc.
Columbus, OH, USA
B3243 Exterior -Wall Mount
369933
B3243 Exterior -Wall Mount 369933
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall UPC: 782042791756 Category: Exterior Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.00
Extension: 14
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light Wall
UPC: 782042791756
Category: Exterior
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369933
Product Name B3243 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details