Capital Lighting, Inc. B3261 Exterior -Wall Mt./Flush 369932

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Centennial Rust Product Name: One Light Wall UPC: 782042791794 Category: Exterior Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Centennial Rust Product Name: One Light Wall UPC: 782042791794 Category: Exterior Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
B3261 Exterior -Wall Mt./Flush - 369932 - Capital Lighting, Inc.
Columbus, OH, USA
B3261 Exterior -Wall Mt./Flush
369932
B3261 Exterior -Wall Mt./Flush 369932
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Centennial Rust Product Name: One Light Wall UPC: 782042791794 Category: Exterior Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Extension: 3
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Centennial Rust
Product Name: One Light Wall
UPC: 782042791794
Category: Exterior
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369932
Product Name B3261 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details