Capital Lighting, Inc. B3252 Exterior -Wall Mount 369931

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall UPC: 782042791770 Category: Exterior Top to outlet: 6.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall UPC: 782042791770 Category: Exterior Top to outlet: 6.75

Suppliers

Company
Product
Description
Supplier Links
B3252 Exterior -Wall Mount - 369931 - Capital Lighting, Inc.
Columbus, OH, USA
B3252 Exterior -Wall Mount
369931
B3252 Exterior -Wall Mount 369931
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall UPC: 782042791770 Category: Exterior Top to outlet: 6.75

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.50
Extension: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light Wall
UPC: 782042791770
Category: Exterior
Top to outlet: 6.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369931
Product Name B3252 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details