Capital Lighting, Inc. B3392-C Exterior -Wall Mount 369929

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall UPC: 782042795723 Category: Exterior Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall UPC: 782042795723 Category: Exterior Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
B3392-C Exterior -Wall Mount - 369929 - Capital Lighting, Inc.
Columbus, OH, USA
B3392-C Exterior -Wall Mount
369929
B3392-C Exterior -Wall Mount 369929
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall UPC: 782042795723 Category: Exterior Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Wall
UPC: 782042795723
Category: Exterior
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369929
Product Name B3392-C Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details