Capital Lighting, Inc. B3422 Exterior -Wall Mt./Flush 369928

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.25 Extension: 4.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heirloom Brass Product Name: Two Light Wall UPC: 782042792265 Category: Exterior Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.25 Extension: 4.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heirloom Brass Product Name: Two Light Wall UPC: 782042792265 Category: Exterior Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
B3422 Exterior -Wall Mt./Flush - 369928 - Capital Lighting, Inc.
Columbus, OH, USA
B3422 Exterior -Wall Mt./Flush
369928
B3422 Exterior -Wall Mt./Flush 369928
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.25 Extension: 4.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heirloom Brass Product Name: Two Light Wall UPC: 782042792265 Category: Exterior Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 16.25
Extension: 4.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Heirloom Brass
Product Name: Two Light Wall
UPC: 782042792265
Category: Exterior
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369928
Product Name B3422 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details