Capital Lighting, Inc. B3271 Exterior -Wall Mount 369919

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.50 Extension: 3.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Centennial Rust Product Name: One Light Wall UPC: 782042791824 Category: Exterior Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.50 Extension: 3.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Centennial Rust Product Name: One Light Wall UPC: 782042791824 Category: Exterior Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
B3271 Exterior -Wall Mount - 369919 - Capital Lighting, Inc.
Columbus, OH, USA
B3271 Exterior -Wall Mount
369919
B3271 Exterior -Wall Mount 369919
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.50 Extension: 3.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Centennial Rust Product Name: One Light Wall UPC: 782042791824 Category: Exterior Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 10.50
Extension: 3.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Centennial Rust
Product Name: One Light Wall
UPC: 782042791824
Category: Exterior
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369919
Product Name B3271 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details