Capital Lighting, Inc. B3303 Exterior -Wall Mt./Flush 369918

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.88 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Forged Iron Product Name: Two Light Wall UPC: 782042791947 Category: Exterior Top to outlet: 6.63
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.88 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Forged Iron Product Name: Two Light Wall UPC: 782042791947 Category: Exterior Top to outlet: 6.63

Suppliers

Company
Product
Description
Supplier Links
B3303 Exterior -Wall Mt./Flush - 369918 - Capital Lighting, Inc.
Columbus, OH, USA
B3303 Exterior -Wall Mt./Flush
369918
B3303 Exterior -Wall Mt./Flush 369918
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.88 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Forged Iron Product Name: Two Light Wall UPC: 782042791947 Category: Exterior Top to outlet: 6.63

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.88
Extension: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Forged Iron
Product Name: Two Light Wall
UPC: 782042791947
Category: Exterior
Top to outlet: 6.63

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369918
Product Name B3303 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details