Capital Lighting, Inc. B3272 Exterior -Wall Mount 369917

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 14.25 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Centennial Rust Product Name: Two Light Wall UPC: 782042791831 Category: Exterior Top to outlet: 7.13
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 14.25 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Centennial Rust Product Name: Two Light Wall UPC: 782042791831 Category: Exterior Top to outlet: 7.13

Suppliers

Company
Product
Description
Supplier Links
B3272 Exterior -Wall Mount - 369917 - Capital Lighting, Inc.
Columbus, OH, USA
B3272 Exterior -Wall Mount
369917
B3272 Exterior -Wall Mount 369917
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 14.25 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Centennial Rust Product Name: Two Light Wall UPC: 782042791831 Category: Exterior Top to outlet: 7.13

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 14.25
Extension: 4.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Centennial Rust
Product Name: Two Light Wall
UPC: 782042791831
Category: Exterior
Top to outlet: 7.13

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369917
Product Name B3272 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details