Capital Lighting, Inc. B3282 Exterior -Wall Mt./Flush 369916

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 23.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Iron Product Name: One Light Wall UPC: 782042791862 Category: Exterior Top to outlet: 13.60
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 23.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Iron Product Name: One Light Wall UPC: 782042791862 Category: Exterior Top to outlet: 13.60

Suppliers

Company
Product
Description
Supplier Links
B3282 Exterior -Wall Mt./Flush - 369916 - Capital Lighting, Inc.
Columbus, OH, USA
B3282 Exterior -Wall Mt./Flush
369916
B3282 Exterior -Wall Mt./Flush 369916
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 23.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Iron Product Name: One Light Wall UPC: 782042791862 Category: Exterior Top to outlet: 13.60

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 23.00
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Iron
Product Name: One Light Wall
UPC: 782042791862
Category: Exterior
Top to outlet: 13.60

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369916
Product Name B3282 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details