Capital Lighting, Inc. B3283 Exterior -Wall Mt./Flush 369913

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.25 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Iron Product Name: One Light Wall UPC: 782042791879 Category: Exterior Top to outlet: 17.40
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.25 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Iron Product Name: One Light Wall UPC: 782042791879 Category: Exterior Top to outlet: 17.40

Suppliers

Company
Product
Description
Supplier Links
B3283 Exterior -Wall Mt./Flush - 369913 - Capital Lighting, Inc.
Columbus, OH, USA
B3283 Exterior -Wall Mt./Flush
369913
B3283 Exterior -Wall Mt./Flush 369913
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.25 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Iron Product Name: One Light Wall UPC: 782042791879 Category: Exterior Top to outlet: 17.40

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 29.25
Extension: 11.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Iron
Product Name: One Light Wall
UPC: 782042791879
Category: Exterior
Top to outlet: 17.40

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369913
Product Name B3283 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details