Capital Lighting, Inc. B3301 Exterior -Wall Mt./Flush 369912

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 10.88 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Forged Iron Product Name: One Light Wall UPC: 782042791923 Category: Exterior Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 10.88 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Forged Iron Product Name: One Light Wall UPC: 782042791923 Category: Exterior Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
B3301 Exterior -Wall Mt./Flush - 369912 - Capital Lighting, Inc.
Columbus, OH, USA
B3301 Exterior -Wall Mt./Flush
369912
B3301 Exterior -Wall Mt./Flush 369912
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 10.88 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Forged Iron Product Name: One Light Wall UPC: 782042791923 Category: Exterior Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.13
Height: 10.88
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Forged Iron
Product Name: One Light Wall
UPC: 782042791923
Category: Exterior
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369912
Product Name B3301 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details