Capital Lighting, Inc. B3313 Exterior -Wall Mount 369909

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 19.50 Extension: 14.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Barbosa Bronze Product Name: Four Light Wall UPC: 782042791978 Category: Exterior Top to outlet: 6.38
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 19.50 Extension: 14.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Barbosa Bronze Product Name: Four Light Wall UPC: 782042791978 Category: Exterior Top to outlet: 6.38

Suppliers

Company
Product
Description
Supplier Links
B3313 Exterior -Wall Mount - 369909 - Capital Lighting, Inc.
Columbus, OH, USA
B3313 Exterior -Wall Mount
369909
B3313 Exterior -Wall Mount 369909
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 19.50 Extension: 14.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Barbosa Bronze Product Name: Four Light Wall UPC: 782042791978 Category: Exterior Top to outlet: 6.38

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 19.50
Extension: 14.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Barbosa Bronze
Product Name: Four Light Wall
UPC: 782042791978
Category: Exterior
Top to outlet: 6.38

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369909
Product Name B3313 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details