Capital Lighting, Inc. B3315 Exterior -Wall Mount 369907

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 15.00 Extension: 22.13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Barbosa Bronze Product Name: Three Light Wall Extended UPC: 782042791992 Category: Exterior Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 15.00 Extension: 22.13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Barbosa Bronze Product Name: Three Light Wall Extended UPC: 782042791992 Category: Exterior Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
B3315 Exterior -Wall Mount - 369907 - Capital Lighting, Inc.
Columbus, OH, USA
B3315 Exterior -Wall Mount
369907
B3315 Exterior -Wall Mount 369907
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 15.00 Extension: 22.13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Barbosa Bronze Product Name: Three Light Wall Extended UPC: 782042791992 Category: Exterior Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.13
Height: 15.00
Extension: 22.13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Barbosa Bronze
Product Name: Three Light Wall Extended
UPC: 782042791992
Category: Exterior
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369907
Product Name B3315 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details