Capital Lighting, Inc. B3322 Exterior -Wall Mount 369906

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Product Name: Two Light Wall UPC: 782042792012 Category: Exterior Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Product Name: Two Light Wall UPC: 782042792012 Category: Exterior Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
B3322 Exterior -Wall Mount - 369906 - Capital Lighting, Inc.
Columbus, OH, USA
B3322 Exterior -Wall Mount
369906
B3322 Exterior -Wall Mount 369906
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Product Name: Two Light Wall UPC: 782042792012 Category: Exterior Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.25
Extension: 4.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Brass
Product Name: Two Light Wall
UPC: 782042792012
Category: Exterior
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369906
Product Name B3322 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details