Capital Lighting, Inc. B3321 Exterior -Wall Mount 369904

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.00 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Wall UPC: 782042792005 Category: Exterior Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.00 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Wall UPC: 782042792005 Category: Exterior Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
B3321 Exterior -Wall Mount - 369904 - Capital Lighting, Inc.
Columbus, OH, USA
B3321 Exterior -Wall Mount
369904
B3321 Exterior -Wall Mount 369904
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.00 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Wall UPC: 782042792005 Category: Exterior Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 8.00
Extension: 3.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aged Brass
Product Name: One Light Wall
UPC: 782042792005
Category: Exterior
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369904
Product Name B3321 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details