Capital Lighting, Inc. B3391 Exterior -Wall Mount 369902

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 9.00 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall UPC: 782042792159 Category: Exterior Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 9.00 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall UPC: 782042792159 Category: Exterior Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
B3391 Exterior -Wall Mount - 369902 - Capital Lighting, Inc.
Columbus, OH, USA
B3391 Exterior -Wall Mount
369902
B3391 Exterior -Wall Mount 369902
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 9.00 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall UPC: 782042792159 Category: Exterior Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.38
Height: 9.00
Extension: 4.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Wall
UPC: 782042792159
Category: Exterior
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369902
Product Name B3391 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details