Capital Lighting, Inc. B3332 Exterior -Wall Mount 369901

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.25 Extension: 14.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Graphite Product Name: One Light Wall UPC: 782042792043 Category: Exterior Top to outlet: 11.88
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.25 Extension: 14.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Graphite Product Name: One Light Wall UPC: 782042792043 Category: Exterior Top to outlet: 11.88

Suppliers

Company
Product
Description
Supplier Links
B3332 Exterior -Wall Mount - 369901 - Capital Lighting, Inc.
Columbus, OH, USA
B3332 Exterior -Wall Mount
369901
B3332 Exterior -Wall Mount 369901
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.25 Extension: 14.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Graphite Product Name: One Light Wall UPC: 782042792043 Category: Exterior Top to outlet: 11.88

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.25
Extension: 14.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Graphite
Product Name: One Light Wall
UPC: 782042792043
Category: Exterior
Top to outlet: 11.88

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369901
Product Name B3332 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details