Capital Lighting, Inc. B3333 Exterior -Wall Mount 369900

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.25 Extension: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Product Name: One Light Wall UPC: 782042792050 Category: Exterior Top to outlet: 14.13
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.25 Extension: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Product Name: One Light Wall UPC: 782042792050 Category: Exterior Top to outlet: 14.13

Suppliers

Company
Product
Description
Supplier Links
B3333 Exterior -Wall Mount - 369900 - Capital Lighting, Inc.
Columbus, OH, USA
B3333 Exterior -Wall Mount
369900
B3333 Exterior -Wall Mount 369900
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.25 Extension: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Product Name: One Light Wall UPC: 782042792050 Category: Exterior Top to outlet: 14.13

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.25
Extension: 17.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Graphite
Product Name: One Light Wall
UPC: 782042792050
Category: Exterior
Top to outlet: 14.13

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369900
Product Name B3333 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details