Capital Lighting, Inc. BF2941 Exterior -Wall Mount 369797

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Old Silver Product Name: One Light Wall Fluorescent UPC: 782042773530 Category: Exterior Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Old Silver Product Name: One Light Wall Fluorescent UPC: 782042773530 Category: Exterior Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
BF2941 Exterior -Wall Mount - 369797 - Capital Lighting, Inc.
Columbus, OH, USA
BF2941 Exterior -Wall Mount
369797
BF2941 Exterior -Wall Mount 369797
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Old Silver Product Name: One Light Wall Fluorescent UPC: 782042773530 Category: Exterior Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.25
Extension: 8
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Old Silver
Product Name: One Light Wall Fluorescent
UPC: 782042773530
Category: Exterior
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369797
Product Name BF2941 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details