Capital Lighting, Inc. BF2951 Exterior -Wall Mount 369796

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.25 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Fired Iron Product Name: One Light Wall Fluorescent UPC: 782042773554 Category: Exterior Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.25 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Fired Iron Product Name: One Light Wall Fluorescent UPC: 782042773554 Category: Exterior Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
BF2951 Exterior -Wall Mount - 369796 - Capital Lighting, Inc.
Columbus, OH, USA
BF2951 Exterior -Wall Mount
369796
BF2951 Exterior -Wall Mount 369796
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.25 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Fired Iron Product Name: One Light Wall Fluorescent UPC: 782042773554 Category: Exterior Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 33.25
Extension: 13
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Fired Iron
Product Name: One Light Wall Fluorescent
UPC: 782042773554
Category: Exterior
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369796
Product Name BF2951 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details