Capital Lighting, Inc. BF2971 Exterior -Wall Mt./Flush 369795

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Vintage Bronze Product Name: One Light Wall Fluorescent UPC: 782042773608 Category: Exterior Top to outlet: 8.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Vintage Bronze Product Name: One Light Wall Fluorescent UPC: 782042773608 Category: Exterior Top to outlet: 8.50

Suppliers

Company
Product
Description
Supplier Links
BF2971 Exterior -Wall Mt./Flush - 369795 - Capital Lighting, Inc.
Columbus, OH, USA
BF2971 Exterior -Wall Mt./Flush
369795
BF2971 Exterior -Wall Mt./Flush 369795
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Vintage Bronze Product Name: One Light Wall Fluorescent UPC: 782042773608 Category: Exterior Top to outlet: 8.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Vintage Bronze
Product Name: One Light Wall Fluorescent
UPC: 782042773608
Category: Exterior
Top to outlet: 8.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369795
Product Name BF2971 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details