Capital Lighting, Inc. BF2961 Exterior -Wall Mount 369791

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.00 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Aged Pewter Product Name: One Light Wall Fluorescent UPC: 782042773578 Category: Exterior Top to outlet: 12.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.00 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Aged Pewter Product Name: One Light Wall Fluorescent UPC: 782042773578 Category: Exterior Top to outlet: 12.50

Suppliers

Company
Product
Description
Supplier Links
BF2961 Exterior -Wall Mount - 369791 - Capital Lighting, Inc.
Columbus, OH, USA
BF2961 Exterior -Wall Mount
369791
BF2961 Exterior -Wall Mount 369791
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.00 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Aged Pewter Product Name: One Light Wall Fluorescent UPC: 782042773578 Category: Exterior Top to outlet: 12.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 19.00
Extension: 7.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Aged Pewter
Product Name: One Light Wall Fluorescent
UPC: 782042773578
Category: Exterior
Top to outlet: 12.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369791
Product Name BF2961 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details