Capital Lighting, Inc. BF2962 Exterior -Wall Mount 369790

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Aged Pewter Product Name: One Light Wall Fluorescent UPC: 782042773585 Category: Exterior Top to outlet: 16.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Aged Pewter Product Name: One Light Wall Fluorescent UPC: 782042773585 Category: Exterior Top to outlet: 16.00

Suppliers

Company
Product
Description
Supplier Links
BF2962 Exterior -Wall Mount - 369790 - Capital Lighting, Inc.
Columbus, OH, USA
BF2962 Exterior -Wall Mount
369790
BF2962 Exterior -Wall Mount 369790
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Aged Pewter Product Name: One Light Wall Fluorescent UPC: 782042773585 Category: Exterior Top to outlet: 16.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 24.00
Extension: 9.5
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Aged Pewter
Product Name: One Light Wall Fluorescent
UPC: 782042773585
Category: Exterior
Top to outlet: 16.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369790
Product Name BF2962 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details