Capital Lighting, Inc. F2715 Mid. Chandeliers-Candle 369786

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 26.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Burnt Sienna Product Name: Eight Light Chandelier UPC: 782042792319 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 26.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Burnt Sienna Product Name: Eight Light Chandelier UPC: 782042792319 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2715 Mid. Chandeliers-Candle - 369786 - Capital Lighting, Inc.
Columbus, OH, USA
F2715 Mid. Chandeliers-Candle
369786
F2715 Mid. Chandeliers-Candle 369786
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 26.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Burnt Sienna Product Name: Eight Light Chandelier UPC: 782042792319 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Burnt Sienna
Product Name: Eight Light Chandelier
UPC: 782042792319
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369786
Product Name F2715 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details