Capital Lighting, Inc. F2716 Large Chandeliers-Candle 369783

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 35.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Burnt Sienna Product Name: 12 Light Chandelier UPC: 782042792326 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 35.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Burnt Sienna Product Name: 12 Light Chandelier UPC: 782042792326 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2716 Large Chandeliers-Candle - 369783 - Capital Lighting, Inc.
Columbus, OH, USA
F2716 Large Chandeliers-Candle
369783
F2716 Large Chandeliers-Candle 369783
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 35.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Burnt Sienna Product Name: 12 Light Chandelier UPC: 782042792326 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 40
Finish: Burnt Sienna
Product Name: 12 Light Chandelier
UPC: 782042792326
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369783
Product Name F2716 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details