Capital Lighting, Inc. BF2973 Exterior -Wall Mt./Flush 369779

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Extension: 5 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Vintage Bronze Product Name: Two Light Wall Fluorescent UPC: 782042773622 Category: Exterior Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Extension: 5 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Vintage Bronze Product Name: Two Light Wall Fluorescent UPC: 782042773622 Category: Exterior Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
BF2973 Exterior -Wall Mt./Flush - 369779 - Capital Lighting, Inc.
Columbus, OH, USA
BF2973 Exterior -Wall Mt./Flush
369779
BF2973 Exterior -Wall Mt./Flush 369779
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Extension: 5 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Vintage Bronze Product Name: Two Light Wall Fluorescent UPC: 782042773622 Category: Exterior Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 24.00
Extension: 5
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Vintage Bronze
Product Name: Two Light Wall Fluorescent
UPC: 782042773622
Category: Exterior
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369779
Product Name BF2973 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details