Capital Lighting, Inc. BF3252 Exterior -Wall Mount 369778

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Extension: 11.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Brass Product Name: One Light Wall UPC: 782042794047 Category: Exterior Top to outlet: 6.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Extension: 11.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Brass Product Name: One Light Wall UPC: 782042794047 Category: Exterior Top to outlet: 6.75

Suppliers

Company
Product
Description
Supplier Links
BF3252 Exterior -Wall Mount - 369778 - Capital Lighting, Inc.
Columbus, OH, USA
BF3252 Exterior -Wall Mount
369778
BF3252 Exterior -Wall Mount 369778
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Extension: 11.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Brass Product Name: One Light Wall UPC: 782042794047 Category: Exterior Top to outlet: 6.75

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.50
Extension: 11.75
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Antique Brass
Product Name: One Light Wall
UPC: 782042794047
Category: Exterior
Top to outlet: 6.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369778
Product Name BF3252 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details