Capital Lighting, Inc. BF3243 Exterior -Wall Mount 369775

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 14 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Antique Brass Product Name: One Light Wall UPC: 782042794023 Category: Exterior Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 14 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Antique Brass Product Name: One Light Wall UPC: 782042794023 Category: Exterior Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
BF3243 Exterior -Wall Mount - 369775 - Capital Lighting, Inc.
Columbus, OH, USA
BF3243 Exterior -Wall Mount
369775
BF3243 Exterior -Wall Mount 369775
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 14 Bulb Type: GU24 Qty: 1 Wattage: 32 Finish: Antique Brass Product Name: One Light Wall UPC: 782042794023 Category: Exterior Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.00
Extension: 14
Bulb
Type: GU24
Qty: 1
Wattage: 32
Finish: Antique Brass
Product Name: One Light Wall
UPC: 782042794023
Category: Exterior
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369775
Product Name BF3243 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details