Capital Lighting, Inc. BF3163 Exterior -Wall Mt./Flush 369773

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Painted Bronze Leaf Product Name: Two Light Wall UPC: 782042793934 Category: Exterior Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Painted Bronze Leaf Product Name: Two Light Wall UPC: 782042793934 Category: Exterior Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
BF3163 Exterior -Wall Mt./Flush - 369773 - Capital Lighting, Inc.
Columbus, OH, USA
BF3163 Exterior -Wall Mt./Flush
369773
BF3163 Exterior -Wall Mt./Flush 369773
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Painted Bronze Leaf Product Name: Two Light Wall UPC: 782042793934 Category: Exterior Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 5
Bulb
Type: GU24
Qty: 2
Wattage: 26
Finish: Painted Bronze Leaf
Product Name: Two Light Wall
UPC: 782042793934
Category: Exterior
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369773
Product Name BF3163 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details