Capital Lighting, Inc. BF3242 Exterior -Wall Mount 369772

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Extension: 11.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Brass Product Name: One Light Wall UPC: 782042794016 Category: Exterior Top to outlet: 6.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Extension: 11.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Brass Product Name: One Light Wall UPC: 782042794016 Category: Exterior Top to outlet: 6.75

Suppliers

Company
Product
Description
Supplier Links
BF3242 Exterior -Wall Mount - 369772 - Capital Lighting, Inc.
Columbus, OH, USA
BF3242 Exterior -Wall Mount
369772
BF3242 Exterior -Wall Mount 369772
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Extension: 11.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Brass Product Name: One Light Wall UPC: 782042794016 Category: Exterior Top to outlet: 6.75

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.50
Extension: 11.75
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Antique Brass
Product Name: One Light Wall
UPC: 782042794016
Category: Exterior
Top to outlet: 6.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369772
Product Name BF3242 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details