Capital Lighting, Inc. BF9122OBZ-D Exterior -Wall Mount 369768

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.25 Extension: 12.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042765238 Category: Exterior Shipped Via: Truck Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.25 Extension: 12.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042765238 Category: Exterior Shipped Via: Truck Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
BF9122OBZ-D Exterior -Wall Mount - 369768 - Capital Lighting, Inc.
Columbus, OH, USA
BF9122OBZ-D Exterior -Wall Mount
369768
BF9122OBZ-D Exterior -Wall Mount 369768
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.25 Extension: 12.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042765238 Category: Exterior Shipped Via: Truck Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 30.25
Extension: 12.25
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Old Bronze
Product Name: One Light Wall Lantern
UPC: 782042765238
Category: Exterior
Shipped Via: Truck
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369768
Product Name BF9122OBZ-D Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details