Capital Lighting, Inc. BF3392-C Exterior -Wall Mount 369767

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Wall UPC: 782042794191 Category: Exterior Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Wall UPC: 782042794191 Category: Exterior Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
BF3392-C Exterior -Wall Mount - 369767 - Capital Lighting, Inc.
Columbus, OH, USA
BF3392-C Exterior -Wall Mount
369767
BF3392-C Exterior -Wall Mount 369767
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Wall UPC: 782042794191 Category: Exterior Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 6.5
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Bronze
Product Name: One Light Wall
UPC: 782042794191
Category: Exterior
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369767
Product Name BF3392-C Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details