Capital Lighting, Inc. BF3393-C Exterior -Wall Mount 369766

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Wall UPC: 782042794214 Category: Exterior Top to outlet: 9.63
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Wall UPC: 782042794214 Category: Exterior Top to outlet: 9.63

Suppliers

Company
Product
Description
Supplier Links
BF3393-C Exterior -Wall Mount - 369766 - Capital Lighting, Inc.
Columbus, OH, USA
BF3393-C Exterior -Wall Mount
369766
BF3393-C Exterior -Wall Mount 369766
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Extension: 6.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Wall UPC: 782042794214 Category: Exterior Top to outlet: 9.63

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 19.00
Extension: 6.5
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Bronze
Product Name: One Light Wall
UPC: 782042794214
Category: Exterior
Top to outlet: 9.63

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369766
Product Name BF3393-C Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details