Capital Lighting, Inc. BF9121OBZ-D Exterior -Wall Mount 369765

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042765221 Category: Exterior Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042765221 Category: Exterior Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
BF9121OBZ-D Exterior -Wall Mount - 369765 - Capital Lighting, Inc.
Columbus, OH, USA
BF9121OBZ-D Exterior -Wall Mount
369765
BF9121OBZ-D Exterior -Wall Mount 369765
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042765221 Category: Exterior Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 19.00
Extension: 8
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Old Bronze
Product Name: One Light Wall Lantern
UPC: 782042765221
Category: Exterior
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369765
Product Name BF9121OBZ-D Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details